Vishay Precision Group Chip Resistor - Surface Mount CRCW04025R11FKEDC

Description
5.11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
5.11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5034-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5034-2-ND
Chip Resistor - Surface Mount 541-5034-2-ND
5.11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

5.11 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04025R11FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04025R11FKEDC
Chip Resistor - Surface Mount CRCW04025R11FKEDC
RES 5.11 OHM 1% 1/16W 0402

RES 5.11 OHM 1% 1/16W 0402

Supplier's Site Datasheet
D10/crcw0402-C 100 5R11 1% Et7 E3 Rohs Compliant Vishay - 59AC1272 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 5R11 1% Et7 E3 Rohs Compliant Vishay
59AC1272
D10/crcw0402-C 100 5R11 1% Et7 E3 Rohs Compliant Vishay 59AC1272
D10/CRCW0402-C 100 5R11 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 5R11 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-5034-2-ND CRCW04025R11FKEDC 59AC1272
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D10/crcw0402-C 100 5R11 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 5.11 ohms 5.11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.3 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details