Vishay Precision Group RES 5.10 OHM 1/16W 1% 0402 SMD CRCW04025R10FNED

Description
RES 5.10ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.10ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.10 OHM 1/16W 1% 0402 SMD - CRCW04025R10FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.10 OHM 1/16W 1% 0402 SMD
CRCW04025R10FNED
RES 5.10 OHM 1/16W 1% 0402 SMD CRCW04025R10FNED
RES 5.10ohm 1/16W 1% 0402 SMD

RES 5.10ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.10LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10LTR-ND
Chip Resistor - Surface Mount 541-5.10LTR-ND
5.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04025R10FNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04025R10FNED
Resistors - Chip Resistor - Surface Mount CRCW04025R10FNED
RES SMD 5.1 OHM 1% 1/16W 0402

RES SMD 5.1 OHM 1% 1/16W 0402

Supplier's Site
Thick Film Resistor, 5.1 Ohm, 63Mw, 1%; Resistance Vishay - 89M6668 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 5.1 Ohm, 63Mw, 1%; Resistance Vishay
89M6668
Thick Film Resistor, 5.1 Ohm, 63Mw, 1%; Resistance Vishay 89M6668
THICK FILM RESISTOR, 5.1 OHM, 63mW, 1%; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

THICK FILM RESISTOR, 5.1 OHM, 63mW, 1%; Resistance:5.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04025R10FNED 541-5.10LTR-ND CRCW04025R10FNED 89M6668
Product Name RES 5.10 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 5.1 Ohm, 63Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 5.1 ohms 5.1 ohms 5.1 ohms 5.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details