Vishay Precision Group RES 5.76M OHM 1/16W 1% 0402 SMD CRCW04025M76FKED

Description
RES 5.76Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.76Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76M OHM 1/16W 1% 0402 SMD - CRCW04025M76FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76M OHM 1/16W 1% 0402 SMD
CRCW04025M76FKED
RES 5.76M OHM 1/16W 1% 0402 SMD CRCW04025M76FKED
RES 5.76Mohm 1/16W 1% 0402 SMD

RES 5.76Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04025M76FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025M76FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW04025M76FKEDCT-ND
5.76 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.76 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025M76FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025M76FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04025M76FKEDDKR-ND
5.76 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.76 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025M76FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025M76FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW04025M76FKEDTR-ND
5.76 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.76 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3742 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3742
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3742
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.76 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5M76, 1%, 0.063W, 0402, Reel; Resistance Vishay - 47P3401 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M76, 1%, 0.063W, 0402, Reel; Resistance Vishay
47P3401
Res, Thick Film, 5M76, 1%, 0.063W, 0402, Reel; Resistance Vishay 47P3401
RES, THICK FILM, 5M76, 1%, 0.063W, 0402, REEL; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M76, 1%, 0.063W, 0402, REEL; Resistance:5.76Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04025M76FKED 541-CRCW04025M76FKEDCT-ND 28W3742 47P3401
Product Name RES 5.76M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.76 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 5M76, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric]
Resistance Range 5.76E6 ohms 5.76E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-2176074-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8250 ohms
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details