The Vishay Thick Film Resistor, part number 10M8607, features a resistance value of 5.62 MΩ with a tolerance of ±1%. It has a power rating of 0.063 W and is packaged in a compact 0402 (1005 metric) size. This resistor is AEC-Q200 qualified, indicating its suitability for automotive applications. It is designed with pure tin solder contacts on a nickel barrier layer, ensuring compatibility with both lead-free and lead-containing soldering processes. The resistor exhibits stability with a resistance change of OîR/R = 1% over 1000 hours at 70 °C. The product is RoHS compliant, making it suitable for environmentally conscious designs.
RES 5.62Mohm 1/16W 1% 0402 SMD
5.62 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
5.62 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
5.62 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 5M62, 1%, 0.063W, 0402, REEL; Resistance:5.62Mohm;
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW04025M62FKED | 541-CRCW04025M62FKEDDKR-ND | 10M8607 |
| Product Name | RES 5.62M OHM 1/16W 1% 0402 SMD | Chip Resistor - Surface Mount | Res, Thick Film, 5M62, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0402 | 0402; 0402 | 0402; 0402 [1005 Metric] |
| Resistance Range | 5.62E6 ohms | 5.62E6 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 16 watts | 0.0630 watts | 0.0625 watts |
| Configuration | Single Resistor | Single Resistor |