Vishay Intertechnology, Inc. RES 5.6M OHM 1/16W 5% 0402 SMD CRCW04025M60JNTD

Description
RES 5.6Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 5.6Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6M OHM 1/16W 5% 0402 SMD - CRCW04025M60JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6M OHM 1/16W 5% 0402 SMD
CRCW04025M60JNTD
RES 5.6M OHM 1/16W 5% 0402 SMD CRCW04025M60JNTD
RES 5.6Mohm 1/16W 5% 0402 SMD

RES 5.6Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025M60JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04025M60JNTD-ND
Chip Resistor - Surface Mount CRCW04025M60JNTD-ND
5.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.6 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 5.6M 5% 200 Rt7 Rohs Compliant Vishay - 48P7770 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 5.6M 5% 200 Rt7 Rohs Compliant Vishay
48P7770
Crcw0402 5.6M 5% 200 Rt7 Rohs Compliant Vishay 48P7770
CRCW0402 5.6M 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 5.6M 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04025M60JNTD CRCW04025M60JNTD-ND 48P7770
Product Name RES 5.6M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Crcw0402 5.6M 5% 200 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 5.60E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R681JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details