5.49 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES 5.49Mohm 1/16W 1% 0402 SMD
Resistor,Metal Glaze,5.49MOhms,50WV
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW04025M49FKTD-ND | CRCW04025M49FKTD | 73K4030 |
| Product Name | Chip Resistor - Surface Mount | RES 5.49M OHM 1/16W 1% 0402 SMD | Resistor,metal Glaze,5.49Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay |
| Configuration | Single Resistor | Single Resistor | |
| Category / Application | Automotive; General Use | ||
| Technology / Construction | Thick Film (Chip) | ||
| Mounting / Packaging | 0402; 0402 | Surface Mount Technology (SMT / SMD); 0402 | 0402 |
| Tolerance | 1 +/- % | 1 +/- % |