Vishay Intertechnology, Inc. RES 5.36M OHM 1/16W 1% 0402 SMD CRCW04025M36FKTD

Description
RES 5.36Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.36Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36M OHM 1/16W 1% 0402 SMD - CRCW04025M36FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36M OHM 1/16W 1% 0402 SMD
CRCW04025M36FKTD
RES 5.36M OHM 1/16W 1% 0402 SMD CRCW04025M36FKTD
RES 5.36Mohm 1/16W 1% 0402 SMD

RES 5.36Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025M36FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04025M36FKTD-ND
Chip Resistor - Surface Mount CRCW04025M36FKTD-ND
5.36 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.36 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW04025M36FKTD CRCW04025M36FKTD-ND
Product Name RES 5.36M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 5.36E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R2R7JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614887-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 442 ohms
View Details
2 suppliers
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details