Vishay Intertechnology, Inc. RES 5.11M OHM 1/16W 1% 0402 SMD CRCW04025M11FKTD

Description
RES 5.11Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.11Mohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11M OHM 1/16W 1% 0402 SMD - CRCW04025M11FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11M OHM 1/16W 1% 0402 SMD
CRCW04025M11FKTD
RES 5.11M OHM 1/16W 1% 0402 SMD CRCW04025M11FKTD
RES 5.11Mohm 1/16W 1% 0402 SMD

RES 5.11Mohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025M11FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04025M11FKTD-ND
Chip Resistor - Surface Mount CRCW04025M11FKTD-ND
5.11 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.11 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04025M11FKTD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04025M11FKTD
Resistors - Chip Resistor - Surface Mount CRCW04025M11FKTD
RES SMD 5.11M OHM 1% 1/16W 0402

RES SMD 5.11M OHM 1% 1/16W 0402

Supplier's Site
Resistor,metal Glaze,5.11Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay - 89K7098 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,5.11Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
89K7098
Resistor,metal Glaze,5.11Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay 89K7098
Resistor,Metal Glaze,5.11MOhms,50WV ,1+/-% Tol,-100,100ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,5.11MOhms,50WV,1+/-% Tol,-100,100ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04025M11FKTD CRCW04025M11FKTD-ND CRCW04025M11FKTD 89K7098
Product Name RES 5.11M OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistor,metal Glaze,5.11Mohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402
Resistance Range 5.11E6 ohms 5.11E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details