Vishay Precision Group RES 5.1M OHM 1/16W 5% 0402 SMD CRCW04025M10JNTD

Description
RES 5.1Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 5.1Mohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1M OHM 1/16W 5% 0402 SMD - CRCW04025M10JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1M OHM 1/16W 5% 0402 SMD
CRCW04025M10JNTD
RES 5.1M OHM 1/16W 5% 0402 SMD CRCW04025M10JNTD
RES 5.1Mohm 1/16W 5% 0402 SMD

RES 5.1Mohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025M10JNTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04025M10JNTD-ND
Chip Resistor - Surface Mount CRCW04025M10JNTD-ND
5.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw0402 5.1M 5% 200 Rt7 Rohs Compliant Vishay - 48P7768 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402 5.1M 5% 200 Rt7 Rohs Compliant Vishay
48P7768
Crcw0402 5.1M 5% 200 Rt7 Rohs Compliant Vishay 48P7768
CRCW0402 5.1M 5% 200 RT7 ROHS COMPLIANT: NO

CRCW0402 5.1M 5% 200 RT7 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04025M10JNTD CRCW04025M10JNTD-ND 48P7768
Product Name RES 5.1M OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Crcw0402 5.1M 5% 200 Rt7 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 5.10E6 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1473FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1-1614350-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 121 ohms
View Details
3 suppliers