Vishay Precision Group Chip Resistor - Surface Mount CRCW04025M10FKED

Description
5.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-2967-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2967-6-ND
Chip Resistor - Surface Mount 541-2967-6-ND
5.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2967-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2967-1-ND
Chip Resistor - Surface Mount 541-2967-1-ND
5.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2967-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2967-2-ND
Chip Resistor - Surface Mount 541-2967-2-ND
5.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 MOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 5.1Mohms 1% - CRCW04025M10FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 5.1Mohms 1%
CRCW04025M10FKED
Thick Film Resistors - SMD 1/16watt 5.1Mohms 1% CRCW04025M10FKED
Thick Film Resistors - SMD 1/16watt 5.1Mohms 1%

Thick Film Resistors - SMD 1/16watt 5.1Mohms 1%

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 28W3735 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
28W3735
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 28W3735
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 Mohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 48P7767 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M1, 1%, 0.063W, 0402, Reel; Resistance Vishay
48P7767
Res, Thick Film, 5M1, 1%, 0.063W, 0402, Reel; Resistance Vishay 48P7767
RES, THICK FILM, 5M1, 1%, 0.063W, 0402, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5M1, 1%, 0.063W, 0402, REEL; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5M1, 1%, 0.063W, 0402; Resistance Vishay - 87W8836 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5M1, 1%, 0.063W, 0402; Resistance Vishay
87W8836
Res, Thick Film, 5M1, 1%, 0.063W, 0402; Resistance Vishay 87W8836
RES, THICK FILM, 5M1, 1%, 0.063W, 0402; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 5M1, 1%, 0.063W, 0402; Resistance:5.1Mohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-2967-6-ND CRCW04025M10FKED 28W3735 48P7767 87W8836
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 5.1Mohms 1% Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Mohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Res, Thick Film, 5M1, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 5M1, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567737P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details