Vishay Precision Group Chip Resistor - Surface Mount CRCW04025K90FKED

Description
5.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.90KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90KLDKR-ND
Chip Resistor - Surface Mount 541-5.90KLDKR-ND
5.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90KLTR-ND
Chip Resistor - Surface Mount 541-5.90KLTR-ND
5.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.90KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.90KLCT-ND
Chip Resistor - Surface Mount 541-5.90KLCT-ND
5.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.9 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789487
Surface Mount Resistors 6789487
Vishay CRCW04025K90FKED

Vishay CRCW04025K90FKED

Supplier's Site
Surface Mount Resistors - 6789487P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789487P
Surface Mount Resistors 6789487P
Vishay CRCW04025K90FKED

Vishay CRCW04025K90FKED

Supplier's Site
Surface Mount Resistors - 1688490 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688490
Surface Mount Resistors 1688490
Vishay CRCW04025K90FKED

Vishay CRCW04025K90FKED

Supplier's Site
Surface Mount Resistors - 1823677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823677
Surface Mount Resistors 1823677
Vishay CRCW04025K90FKED

Vishay CRCW04025K90FKED

Supplier's Site
CRCW04025K90FKED - CRCW04025K90FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04025K90FKED
CRCW04025K90FKED
CRCW04025K90FKED CRCW04025K90FKED
CRCW04025K90FKED

CRCW04025K90FKED

Supplier's Site
Res, Thick Film, 5K9, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7130 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K9, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7130
Res, Thick Film, 5K9, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7130
RES, THICK FILM, 5K9, 1%, 0.063W, 0402, REEL; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K9, 1%, 0.063W, 0402, REEL; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K9, 1%, 0.063W, 0402; Resistance Vishay - 52K7129 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K9, 1%, 0.063W, 0402; Resistance Vishay
52K7129
Res, Thick Film, 5K9, 1%, 0.063W, 0402; Resistance Vishay 52K7129
RES, THICK FILM, 5K9, 1%, 0.063W, 0402; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 5K9, 1%, 0.063W, 0402; Resistance:5.9kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-5.90KLDKR-ND 6789487 6789487P 1823677 CRCW04025K90FKED 52K7130 52K7129
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors CRCW04025K90FKED Res, Thick Film, 5K9, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 5K9, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data