Vishay Precision Group Chip Resistor - Surface Mount - CRCW04025K76FKED CRCW04025K76FKED

Description
Manufacturer: Vishay Win Source Part Number: 915805-CRCW04025K76F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-5.76KLCT, 541-5.76KLDKR, 541-5.76KLTR, D10/CRCW0402 100 5K76 1% ET7 E3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915805-CRCW04025K76F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-5.76KLCT, 541-5.76KLDKR, 541-5.76KLTR, D10/CRCW0402 100 5K76 1% ET7 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04025K76FKED
915805-CRCW04025K76FKED
Chip Resistor - Surface Mount - CRCW04025K76FKED 915805-CRCW04025K76FKED
Manufacturer: Vishay Win Source Part Number: 915805-CRCW04025K76F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-5.76KLCT, 541-5.76KLDKR, 541-5.76KLTR, D10/CRCW0402 100 5K76 1% ET7 E3

Manufacturer: Vishay
Win Source Part Number: 915805-CRCW04025K76FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-5.76KLCT, 541-5.76KLDKR, 541-5.76KLTR, D10/CRCW0402 100 5K76 1% ET7 E3

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 5.76Kohms 1% - CRCW04025K76FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 5.76Kohms 1%
CRCW04025K76FKED
Thick Film Resistors - SMD 1/16watt 5.76Kohms 1% CRCW04025K76FKED
Thick Film Resistors - SMD 1/16watt 5.76Kohms 1%

Thick Film Resistors - SMD 1/16watt 5.76Kohms 1%

Supplier's Site
SMD 16W Resistor - 52-CRCW04025K76FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW04025K76FKED
SMD 16W Resistor 52-CRCW04025K76FKED
5.76kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW04025K76FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04025K76FKED can be used for catalog matching and distributor lookup.

5.76kR 1% 1/16W 0402 Thick Film SMD Resistor Product overview: CRCW04025K76FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04025K76FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-5.76KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76KLDKR-ND
Chip Resistor - Surface Mount 541-5.76KLDKR-ND
5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.76KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76KLTR-ND
Chip Resistor - Surface Mount 541-5.76KLTR-ND
5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.76KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.76KLCT-ND
Chip Resistor - Surface Mount 541-5.76KLCT-ND
5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.76 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04025K76FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04025K76FKED
Resistors - Chip Resistor - Surface Mount CRCW04025K76FKED
RES SMD 5.76K OHM 1% 1/16W 0402

RES SMD 5.76K OHM 1% 1/16W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025K76FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04025K76FKED
Chip Resistor - Surface Mount CRCW04025K76FKED
RES SMD 5.76K OHM 1% 1/16W 0402

RES SMD 5.76K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 5K76, 1%, 0.063W, 0402; Resistance Vishay - 52K7127 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.063W, 0402; Resistance Vishay
52K7127
Res, Thick Film, 5K76, 1%, 0.063W, 0402; Resistance Vishay 52K7127
RES, THICK FILM, 5K76, 1%, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K76, 1%, 0.063W, 0402; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K76, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7128 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K76, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7128
Res, Thick Film, 5K76, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7128
RES, THICK FILM, 5K76, 1%, 0.063W, 0402, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K76, 1%, 0.063W, 0402, REEL; Resistance:5.76kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 915805-CRCW04025K76FKED CRCW04025K76FKED 52-CRCW04025K76FKED 541-5.76KLDKR-ND CRCW04025K76FKED CRCW04025K76FKED 52K7127
Product Name Chip Resistor - Surface Mount - CRCW04025K76FKED Thick Film Resistors - SMD 1/16watt 5.76Kohms 1% SMD 16W Resistor Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Thick Film, 5K76, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 5760 ohms 5760 ohms 5760 ohms 5760 ohms 5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R435JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Resistors - 1-1614908-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details