Vishay Precision Group Thick Film Resistors - SMD 1/16watt 5.62Kohms 1% CRCW04025K62FKTD

Description
Thick Film Resistors - SMD 1/16watt 5.62Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/16watt 5.62Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/16watt 5.62Kohms 1% - CRCW04025K62FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 5.62Kohms 1%
CRCW04025K62FKTD
Thick Film Resistors - SMD 1/16watt 5.62Kohms 1% CRCW04025K62FKTD
Thick Film Resistors - SMD 1/16watt 5.62Kohms 1%

Thick Film Resistors - SMD 1/16watt 5.62Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04025K62FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K62FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04025K62FKTDDKR-ND
RES SMD 5.62K OHM 1% 1/16W 0402

RES SMD 5.62K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025K62FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K62FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04025K62FKTDTR-ND
5.62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025K62FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K62FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04025K62FKTDCT-ND
RES SMD 5.62K OHM 1% 1/16W 0402

RES SMD 5.62K OHM 1% 1/16W 0402

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04025K62FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW04025K62FKTD
Resistors - Chip Resistor - Surface Mount CRCW04025K62FKTD
RES SMD 5.62K OHM 1% 1/16W 0402

RES SMD 5.62K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 5K62, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7853 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K62, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7853
Res, Thick Film, 5K62, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7853
RES, THICK FILM, 5K62, 1%, 0.063W, 0402, REEL; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K62, 1%, 0.063W, 0402, REEL; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW04025K62FKTD 541-CRCW04025K62FKTDDKR-ND CRCW04025K62FKTD 07J7853
Product Name Thick Film Resistors - SMD 1/16watt 5.62Kohms 1% Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 5K62, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 5620 ohms 5620 ohms 5620 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details