Vishay Precision Group CRCW04025K62FKED CRCW04025K62FKED

Description
CRCW04025K62FKED
Request a Quote Datasheet
Description
CRCW04025K62FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04025K62FKED - CRCW04025K62FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04025K62FKED
CRCW04025K62FKED
CRCW04025K62FKED CRCW04025K62FKED
CRCW04025K62FKED

CRCW04025K62FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-5.62KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KLCT-ND
Chip Resistor - Surface Mount 541-5.62KLCT-ND
5.62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KLDKR-ND
Chip Resistor - Surface Mount 541-5.62KLDKR-ND
5.62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.62KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.62KLTR-ND
Chip Resistor - Surface Mount 541-5.62KLTR-ND
5.62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.62 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789484
Surface Mount Resistors 6789484
Vishay CRCW04025K62FKED

Vishay CRCW04025K62FKED

Supplier's Site
Surface Mount Resistors - 6789484P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789484P
Surface Mount Resistors 6789484P
Vishay CRCW04025K62FKED

Vishay CRCW04025K62FKED

Supplier's Site
Surface Mount Resistors - 1688489 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688489
Surface Mount Resistors 1688489
Vishay CRCW04025K62FKED

Vishay CRCW04025K62FKED

Supplier's Site
Surface Mount Resistors - 1823642 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823642
Surface Mount Resistors 1823642
Vishay CRCW04025K62FKED

Vishay CRCW04025K62FKED

Supplier's Site
Res, Thick Film, 5K62, 1%, 0.063W, 0402; Resistance Vishay - 52K7126 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K62, 1%, 0.063W, 0402; Resistance Vishay
52K7126
Res, Thick Film, 5K62, 1%, 0.063W, 0402; Resistance Vishay 52K7126
RES, THICK FILM, 5K62, 1%, 0.063W, 0402; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K62, 1%, 0.063W, 0402; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K62, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3508 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K62, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3508
Res, Thick Film, 5K62, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3508
RES, THICK FILM, 5K62, 1%, 0.063W, 0402, REEL; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K62, 1%, 0.063W, 0402, REEL; Resistance:5.62kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025K62FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04025K62FKED
Chip Resistor - Surface Mount CRCW04025K62FKED
RES SMD 5.62K OHM 1% 1/16W 0402

RES SMD 5.62K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04025K62FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04025K62FKED
Resistors - Chip Resistor - Surface Mount CRCW04025K62FKED
RES SMD 5.62K OHM 1% 1/16W 0402

RES SMD 5.62K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW04025K62FKED 541-5.62KLCT-ND 6789484 6789484P 1823642 52K7126 CRCW04025K62FKED CRCW04025K62FKED
Product Name CRCW04025K62FKED Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 5K62, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details