Vishay Precision Group RES 5.6K OHM 1/16W 5% 0402 SMD CRCW04025K60JNED

Description
RES 5.6Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 5.6Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 1/16W 5% 0402 SMD - CRCW04025K60JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 1/16W 5% 0402 SMD
CRCW04025K60JNED
RES 5.6K OHM 1/16W 5% 0402 SMD CRCW04025K60JNED
RES 5.6Kohm 1/16W 5% 0402 SMD

RES 5.6Kohm 1/16W 5% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04025K60JNED
813115-CRCW04025K60JNED
Chip Resistor - Surface Mount - CRCW04025K60JNED 813115-CRCW04025K60JNED
Manufacturer: Vishay Dale Win Source Part Number: 813115-CRCW04025K60J NED Packaging: Reel Features: Automotive AEC-Q200 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 5.6 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Manufacturer Package: 0402 Height - Seated (Maximum): 0.016" (0.40mm) Popularity: Low Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Dale
Win Source Part Number: 813115-CRCW04025K60JNED
Packaging: Reel
Features: Automotive AEC-Q200
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 5.6 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Manufacturer Package: 0402
Height - Seated (Maximum): 0.016" (0.40mm)
Popularity: Low
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)

Buy Now
Automotive SMD 0.063W 50V Resistor - 52-CRCW04025K60JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 0.063W 50V Resistor
52-CRCW04025K60JNED
Automotive SMD 0.063W 50V Resistor 52-CRCW04025K60JNED
5.6kR 5% 0.063W 50V Thick Film Resistor, 0402 SMD, AEC-Q200 Product overview: CRCW04025K60JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04025K60JNED can be used for catalog matching and distributor lookup.

5.6kR 5% 0.063W 50V Thick Film Resistor, 0402 SMD, AEC-Q200 Product overview: CRCW04025K60JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 0.063W, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 0.063W, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04025K60JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-5.6KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KJCT-ND
Chip Resistor - Surface Mount 541-5.6KJCT-ND
5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KJDKR-ND
Chip Resistor - Surface Mount 541-5.6KJDKR-ND
5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.6KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.6KJTR-ND
Chip Resistor - Surface Mount 541-5.6KJTR-ND
5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K6, 5%, 0.063W, 0402; Resistance Vishay - 59M6738 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K6, 5%, 0.063W, 0402; Resistance Vishay
59M6738
Res, Thick Film, 5K6, 5%, 0.063W, 0402; Resistance Vishay 59M6738
RES, THICK FILM, 5K6, 5%, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 5K6, 5%, 0.063W, 0402; Resistance:5.6kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Resistor,metal Glaze,5.6Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay - 19K8687 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,5.6Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
19K8687
Resistor,metal Glaze,5.6Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay 19K8687
Resistor,Metal Glaze,5.6KOhms,50WV, 5+/-% Tol,-200,200ppm-TC,0 402-Case RoHS Compliant: Yes

Resistor,Metal Glaze,5.6KOhms,50WV,5+/-% Tol,-200,200ppm-TC,0402-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04025K60JNED 813115-CRCW04025K60JNED 52-CRCW04025K60JNED 541-5.6KJCT-ND 59M6738 19K8687
Product Name RES 5.6K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount - CRCW04025K60JNED Automotive SMD 0.063W 50V Resistor Chip Resistor - Surface Mount Res, Thick Film, 5K6, 5%, 0.063W, 0402; Resistance Vishay Resistor,metal Glaze,5.6Kohms,50Wv,5+/-% Tol,-200,200Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402
Resistance Range 5600 ohms 5600 ohms 5600 ohms 5600 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0625 watts
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers