Vishay Precision Group RES 5.60K OHM 1/16W 1% 0402 SMD CRCW04025K60FKTD

Description
RES 5.60Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.60Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.60K OHM 1/16W 1% 0402 SMD - CRCW04025K60FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.60K OHM 1/16W 1% 0402 SMD
CRCW04025K60FKTD
RES 5.60K OHM 1/16W 1% 0402 SMD CRCW04025K60FKTD
RES 5.60Kohm 1/16W 1% 0402 SMD

RES 5.60Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025K60FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04025K60FKTD-ND
Chip Resistor - Surface Mount CRCW04025K60FKTD-ND
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,5.6Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay - 43C3872 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,5.6Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
43C3872
Resistor,metal Glaze,5.6Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay 43C3872
Resistor,Metal Glaze,5.6KOhms,50WV, 1+/-% Tol,-100,100ppm-TC,0 402-Case RoHS Compliant: No

Resistor,Metal Glaze,5.6KOhms,50WV,1+/-% Tol,-100,100ppm-TC,0402-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04025K60FKTD CRCW04025K60FKTD-ND 43C3872
Product Name RES 5.60K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,5.6Kohms,50Wv,1+/-% Tol,-100,100Ppm-Tc,0402-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402
Resistance Range 5600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details