Vishay Precision Group Chip Resistor - Surface Mount CRCW04025K60FKEDC

Description
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04025K60FKEDCDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K60FKEDCDKR-ND
Chip Resistor - Surface Mount 541-CRCW04025K60FKEDCDKR-ND
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025K60FKEDCTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K60FKEDCTR-ND
Chip Resistor - Surface Mount 541-CRCW04025K60FKEDCTR-ND
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025K60FKEDCCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K60FKEDCCT-ND
Chip Resistor - Surface Mount 541-CRCW04025K60FKEDCCT-ND
5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

5.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04025K60FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04025K60FKEDC
Chip Resistor - Surface Mount CRCW04025K60FKEDC
RES 5.6K OHM 1% 1/16W 0402

RES 5.6K OHM 1% 1/16W 0402

Supplier's Site Datasheet
D10/crcw0402-C 100 5K6 1% Et7 E3 Rohs Compliant Vishay - 59AC1256 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 5K6 1% Et7 E3 Rohs Compliant Vishay
59AC1256
D10/crcw0402-C 100 5K6 1% Et7 E3 Rohs Compliant Vishay 59AC1256
D10/CRCW0402-C 100 5K6 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 5K6 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Chip Resistors Resistors
Product Number 541-CRCW04025K60FKEDCDKR-ND CRCW04025K60FKEDC 59AC1256
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount D10/crcw0402-C 100 5K6 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details