Vishay Intertechnology, Inc. RES 5.36K OHM .125W 1% 0402 SMD CRCW04025K36FKEDHP

Description
RES 5.36Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 5.36Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.36K OHM .125W 1% 0402 SMD - CRCW04025K36FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36K OHM .125W 1% 0402 SMD
CRCW04025K36FKEDHP
RES 5.36K OHM .125W 1% 0402 SMD CRCW04025K36FKEDHP
RES 5.36Kohm .125W 1% 0402 SMD

RES 5.36Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025K36FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW04025K36FKEDHP-ND
Chip Resistor - Surface Mount CRCW04025K36FKEDHP-ND
5.36 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

5.36 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04025K36FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04025K36FKEDHP
Chip Resistor - Surface Mount CRCW04025K36FKEDHP
RES SMD 5.36K OHM 1% 1/5W 0402

RES SMD 5.36K OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW04025K36FKEDHP CRCW04025K36FKEDHP-ND CRCW04025K36FKEDHP
Product Name RES 5.36K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 5360 ohms 5360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1300 ohms
View Details
3 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details