Vishay Precision Group CRCW04025K23FKTD CRCW04025K23FKTD

Description
CRCW04025K23FKTD
Request a Quote Datasheet
Description
CRCW04025K23FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW04025K23FKTD - CRCW04025K23FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW04025K23FKTD
CRCW04025K23FKTD
CRCW04025K23FKTD CRCW04025K23FKTD
CRCW04025K23FKTD

CRCW04025K23FKTD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW04025K23FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K23FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW04025K23FKTDDKR-ND
RES SMD 5.23K OHM 1% 1/16W 0402

RES SMD 5.23K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025K23FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K23FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW04025K23FKTDCT-ND
RES SMD 5.23K OHM 1% 1/16W 0402

RES SMD 5.23K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04025K23FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04025K23FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW04025K23FKTDTR-ND
5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.23 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K23, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K23, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7838
Res, Thick Film, 5K23, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7838
RES, THICK FILM, 5K23, 1%, 0.063W, 0402, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 5K23, 1%, 0.063W, 0402, REEL; Resistance:5.23kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW04025K23FKTD 541-CRCW04025K23FKTDDKR-ND 07J7838
Product Name CRCW04025K23FKTD Chip Resistor - Surface Mount Res, Thick Film, 5K23, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details