Vishay Precision Group Chip Resistor - Surface Mount CRCW04025K11FKED

Description
5.11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
5.11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5.11KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11KLCT-ND
Chip Resistor - Surface Mount 541-5.11KLCT-ND
5.11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11KLTR-ND
Chip Resistor - Surface Mount 541-5.11KLTR-ND
5.11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.11KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.11KLDKR-ND
Chip Resistor - Surface Mount 541-5.11KLDKR-ND
5.11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.11 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW04025K11FKED
1163043-CRCW04025K11FKED
Chip Resistor - Surface Mount - CRCW04025K11FKED 1163043-CRCW04025K11FKED
Manufacturer: Vishay Win Source Part Number: 1163043-CRCW04025K11 FKED Manufacturer Homepage: www.vishay.com Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Manufacturer: Vishay
Win Source Part Number: 1163043-CRCW04025K11FKED
Manufacturer Homepage: www.vishay.com
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Application Field: Used in Automotive, Industrial, Power Management, Consumer Electronics, Portable Devices

Buy Now
Surface Mount Resistors - 6789471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789471
Surface Mount Resistors 6789471
Vishay CRCW04025K11FKED

Vishay CRCW04025K11FKED

Supplier's Site
Surface Mount Resistors - 6789471P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789471P
Surface Mount Resistors 6789471P
Vishay CRCW04025K11FKED

Vishay CRCW04025K11FKED

Supplier's Site
Surface Mount Resistors - 1688485 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688485
Surface Mount Resistors 1688485
Vishay CRCW04025K11FKED

Vishay CRCW04025K11FKED

Supplier's Site
Surface Mount Resistors - 1823475 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823475
Surface Mount Resistors 1823475
Vishay CRCW04025K11FKED

Vishay CRCW04025K11FKED

Supplier's Site
SMD 50V Resistor - 52-CRCW04025K11FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50V Resistor
52-CRCW04025K11FKED
SMD 50V Resistor 52-CRCW04025K11FKED
5.11kR 1% 50V 0402 Thick Film SMD Resistor Product overview: CRCW04025K11FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04025K11FKED can be used for catalog matching and distributor lookup.

5.11kR 1% 50V 0402 Thick Film SMD Resistor Product overview: CRCW04025K11FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW04025K11FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/16watt 5.11Kohms 1% - CRCW04025K11FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 5.11Kohms 1%
CRCW04025K11FKED
Thick Film Resistors - SMD 1/16watt 5.11Kohms 1% CRCW04025K11FKED
Thick Film Resistors - SMD 1/16watt 5.11Kohms 1%

Thick Film Resistors - SMD 1/16watt 5.11Kohms 1%

Supplier's Site
RES SMD 5.11K OHM 1% 1/16W 0402 - 873-CRCW04025K11FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 5.11K OHM 1% 1/16W 0402
873-CRCW04025K11FKED
RES SMD 5.11K OHM 1% 1/16W 0402 873-CRCW04025K11FKED
RES SMD 5.11K OHM 1% 1/16W 0402

RES SMD 5.11K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 5K11, 1%, 0.063W, 0402; Resistance Vishay - 52K7119 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K11, 1%, 0.063W, 0402; Resistance Vishay
52K7119
Res, Thick Film, 5K11, 1%, 0.063W, 0402; Resistance Vishay 52K7119
RES, THICK FILM, 5K11, 1%, 0.063W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K11, 1%, 0.063W, 0402; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 5K11, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7120 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K11, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7120
Res, Thick Film, 5K11, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7120
RES, THICK FILM, 5K11, 1%, 0.063W, 0402, REEL; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K11, 1%, 0.063W, 0402, REEL; Resistance:5.11kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW04025K11FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04025K11FKED
Chip Resistor - Surface Mount CRCW04025K11FKED
RES SMD 5.11K OHM 1% 1/16W 0402

RES SMD 5.11K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Utmel Electronic Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-5.11KLCT-ND 1163043-CRCW04025K11FKED 6789471 6789471P 1823475 52-CRCW04025K11FKED CRCW04025K11FKED 873-CRCW04025K11FKED 52K7119 CRCW04025K11FKED
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW04025K11FKED Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors SMD 50V Resistor Thick Film Resistors - SMD 1/16watt 5.11Kohms 1% RES SMD 5.11K OHM 1% 1/16W 0402 Res, Thick Film, 5K11, 1%, 0.063W, 0402; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use Automotive General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film THICK FILM Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); Surface Mount 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD205GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers