Vishay Precision Group RES 5.1K OHM 1/16W 5% 0402 SMD CRCW04025K10JNED

Description
RES 5.1Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 5.1Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.1K OHM 1/16W 5% 0402 SMD - CRCW04025K10JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.1K OHM 1/16W 5% 0402 SMD
CRCW04025K10JNED
RES 5.1K OHM 1/16W 5% 0402 SMD CRCW04025K10JNED
RES 5.1Kohm 1/16W 5% 0402 SMD

RES 5.1Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-5.1KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KJTR-ND
Chip Resistor - Surface Mount 541-5.1KJTR-ND
5.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KJDKR-ND
Chip Resistor - Surface Mount 541-5.1KJDKR-ND
5.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.1KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.1KJCT-ND
Chip Resistor - Surface Mount 541-5.1KJCT-ND
5.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 5K1, 5%, 0.063W, 0402; Resistance Vishay - 72M6798 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 5%, 0.063W, 0402; Resistance Vishay
72M6798
Res, Thick Film, 5K1, 5%, 0.063W, 0402; Resistance Vishay 72M6798
RES, THICK FILM, 5K1, 5%, 0.063W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 5K1, 5%, 0.063W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K1, 5%, 0.063W, 0402, Reel; Resistance Vishay - 43C3868 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 5%, 0.063W, 0402, Reel; Resistance Vishay
43C3868
Res, Thick Film, 5K1, 5%, 0.063W, 0402, Reel; Resistance Vishay 43C3868
RES, THICK FILM, 5K1, 5%, 0.063W, 0402, REEL; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K1, 5%, 0.063W, 0402, REEL; Resistance:5.1kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW04025K10JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04025K10JNED
Resistors - Chip Resistor - Surface Mount CRCW04025K10JNED
RES SMD 5.1K OHM 5% 1/16W 0402

RES SMD 5.1K OHM 5% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04025K10JNED 541-5.1KJTR-ND 72M6798 43C3868 CRCW04025K10JNED
Product Name RES 5.1K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 5K1, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 5K1, 5%, 0.063W, 0402, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] 0402; 0402 (1005 Metric)
Resistance Range 5100 ohms 5100 ohms 5100 ohms 5100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311275 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details