Thick Film Resistors - SMD 1/16watt 5.1Kohms 1%
RES SMD 5.1K OHM 1% 1/16W 0402
RES SMD 5.1K OHM 1% 1/16W 0402
5.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW04025K10FKTD | 541-CRCW04025K10FKTDCT-ND |
| Product Name | Thick Film Resistors - SMD 1/16watt 5.1Kohms 1% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 |
| Resistance Range | 5100 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |