Vishay Precision Group Surface Mount Resistors CRCW04025K10FKED

Description
Vishay CRCW04025K10FKED
Request a Quote Datasheet
Description
Vishay CRCW04025K10FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789478 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789478
Surface Mount Resistors 6789478
Vishay CRCW04025K10FKED

Vishay CRCW04025K10FKED

Supplier's Site
Surface Mount Resistors - 6789478P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789478P
Surface Mount Resistors 6789478P
Vishay CRCW04025K10FKED

Vishay CRCW04025K10FKED

Supplier's Site
Surface Mount Resistors - 1823511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823511
Surface Mount Resistors 1823511
Vishay CRCW04025K10FKED

Vishay CRCW04025K10FKED

Supplier's Site
Surface Mount Resistors - 1688487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688487
Surface Mount Resistors 1688487
Vishay CRCW04025K10FKED

Vishay CRCW04025K10FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-5.10KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10KLDKR-ND
Chip Resistor - Surface Mount 541-5.10KLDKR-ND
5.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10KLCT-ND
Chip Resistor - Surface Mount 541-5.10KLCT-ND
5.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5.10KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5.10KLTR-ND
Chip Resistor - Surface Mount 541-5.10KLTR-ND
5.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

5.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 5.1Kohms 1% - CRCW04025K10FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 5.1Kohms 1%
CRCW04025K10FKED
Thick Film Resistors - SMD 1/16watt 5.1Kohms 1% CRCW04025K10FKED
Thick Film Resistors - SMD 1/16watt 5.1Kohms 1%

Thick Film Resistors - SMD 1/16watt 5.1Kohms 1%

Supplier's Site
Res, Thick Film, 5K1, 1%, 0.063W, 0402; Resistance Vishay - 72M6797 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 1%, 0.063W, 0402; Resistance Vishay
72M6797
Res, Thick Film, 5K1, 1%, 0.063W, 0402; Resistance Vishay 72M6797
RES, THICK FILM, 5K1, 1%, 0.063W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 5K1, 1%, 0.063W, 0402; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 5K1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 43C3867 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 5K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
43C3867
Res, Thick Film, 5K1, 1%, 0.063W, 0402, Reel; Resistance Vishay 43C3867
RES, THICK FILM, 5K1, 1%, 0.063W, 0402, REEL; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 5K1, 1%, 0.063W, 0402, REEL; Resistance:5.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9138 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9138
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9138
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2331 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2331
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2331
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 5.1 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW04025K10FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04025K10FKED
Chip Resistor - Surface Mount CRCW04025K10FKED
RES SMD 5.1K OHM 1% 1/16W 0402

RES SMD 5.1K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6789478 6789478P 1823511 541-5.10KLDKR-ND CRCW04025K10FKED 72M6797 43C3867 26W9138 CRCW04025K10FKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 5.1Kohms 1% Res, Thick Film, 5K1, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 5K1, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 5.1 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS; Aec-q200 RoHS RoHS
Resistance Range 5100 ohms 5100 ohms 5100 ohms 5100 ohms 5100 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details