Vishay Precision Group Chip Resistor - Surface Mount CRCW040259R0FKEDC

Description
59 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
59 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5026-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5026-2-ND
Chip Resistor - Surface Mount 541-5026-2-ND
59 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

59 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 59R 1% Et7 E3 Rohs Compliant Vishay - 59AC1316 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 59R 1% Et7 E3 Rohs Compliant Vishay
59AC1316
D10/crcw0402-C 100 59R 1% Et7 E3 Rohs Compliant Vishay 59AC1316
D10/CRCW0402-C 100 59R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 59R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5026-2-ND 59AC1316
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 59R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1311302 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details