Vishay Precision Group RES 59.0 OHM 1/16W 1% 0402 SMD CRCW040259R0FKED

Description
RES 59.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 59.0ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59.0 OHM 1/16W 1% 0402 SMD - CRCW040259R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59.0 OHM 1/16W 1% 0402 SMD
CRCW040259R0FKED
RES 59.0 OHM 1/16W 1% 0402 SMD CRCW040259R0FKED
RES 59.0ohm 1/16W 1% 0402 SMD

RES 59.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-59.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0LCT-ND
Chip Resistor - Surface Mount 541-59.0LCT-ND
59 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-59.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0LDKR-ND
Chip Resistor - Surface Mount 541-59.0LDKR-ND
59 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-59.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-59.0LTR-ND
Chip Resistor - Surface Mount 541-59.0LTR-ND
59 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

59 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 59R, 1%, 0.063W, 0402; Resistance Vishay - 52K7174 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59R, 1%, 0.063W, 0402; Resistance Vishay
52K7174
Res, Thick Film, 59R, 1%, 0.063W, 0402; Resistance Vishay 52K7174
RES, THICK FILM, 59R, 1%, 0.063W, 0402; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 59R, 1%, 0.063W, 0402; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 59R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7175 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 59R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7175
Res, Thick Film, 59R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7175
RES, THICK FILM, 59R, 1%, 0.063W, 0402, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 59R, 1%, 0.063W, 0402, REEL; Resistance:59ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4005 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4005
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4005
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 59 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040259R0FKED 541-59.0LCT-ND 52K7174 52K7175 27W4005
Product Name RES 59.0 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 59R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 59R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 59 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 59 ohms 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C121J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details