RES, THICK FILM, 59K, 1%, 0.063W, 0402, REEL; Resistance:59kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 25AC7204 |
| Product Name | Res, Thick Film, 59K, 1%, 0.063W, 0402, Reel; Resistance Vishay |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |