Vishay Precision Group CRCW0402590RFKED CRCW0402590RFKED

Description
CRCW0402590RFKED
Request a Quote Datasheet
Description
CRCW0402590RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402590RFKED - CRCW0402590RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402590RFKED
CRCW0402590RFKED
CRCW0402590RFKED CRCW0402590RFKED
CRCW0402590RFKED

CRCW0402590RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-590LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590LTR-ND
Chip Resistor - Surface Mount 541-590LTR-ND
590 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590LCT-ND
Chip Resistor - Surface Mount 541-590LCT-ND
590 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-590LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-590LDKR-ND
Chip Resistor - Surface Mount 541-590LDKR-ND
590 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

590 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 590 Ohm, 63Mw, 1%; Resistance Vishay - 52K7178 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 590 Ohm, 63Mw, 1%; Resistance Vishay
52K7178
Thick Film Resistor, 590 Ohm, 63Mw, 1%; Resistance Vishay 52K7178
THICK FILM RESISTOR, 590 OHM, 63mW, 1%; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

THICK FILM RESISTOR, 590 OHM, 63mW, 1%; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 590R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7179 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 590R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7179
Res, Thick Film, 590R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7179
RES, THICK FILM, 590R, 1%, 0.063W, 0402, REEL; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 590R, 1%, 0.063W, 0402, REEL; Resistance:590ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0402590RFKED 541-590LTR-ND 52K7178 52K7179
Product Name CRCW0402590RFKED Chip Resistor - Surface Mount Thick Film Resistor, 590 Ohm, 63Mw, 1%; Resistance Vishay Res, Thick Film, 590R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 590 ohms 590 ohms 590 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details