Vishay Intertechnology, Inc. RES 57.6 OHM .125W 1% 0402 SMD CRCW040257R6FKEDHP

Description
RES 57.6ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 57.6ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6 OHM .125W 1% 0402 SMD - CRCW040257R6FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM .125W 1% 0402 SMD
CRCW040257R6FKEDHP
RES 57.6 OHM .125W 1% 0402 SMD CRCW040257R6FKEDHP
RES 57.6ohm .125W 1% 0402 SMD

RES 57.6ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040257R6FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040257R6FKEDHP-ND
Chip Resistor - Surface Mount CRCW040257R6FKEDHP-ND
57.6 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

57.6 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040257R6FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040257R6FKEDHP
Chip Resistor - Surface Mount CRCW040257R6FKEDHP
RES SMD 57.6 OHM 1% 1/5W 0402

RES SMD 57.6 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040257R6FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040257R6FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040257R6FKEDHP
RES SMD 57.6 OHM 1% 1/5W 0402

RES SMD 57.6 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040257R6FKEDHP CRCW040257R6FKEDHP-ND CRCW040257R6FKEDHP CRCW040257R6FKEDHP
Product Name RES 57.6 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms 57.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691762 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details