Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040257R6FKEDC

Description
57.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
57.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040257R6FKEDC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040257R6FKEDC-ND
Chip Resistor - Surface Mount CRCW040257R6FKEDC-ND
57.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

57.6 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040257R6FKEDC - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040257R6FKEDC
Chip Resistor - Surface Mount CRCW040257R6FKEDC
RES 57.6 OHM 1% 1/16W 0402

RES 57.6 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Resistors Chip Resistors
Product Number CRCW040257R6FKEDC-ND CRCW040257R6FKEDC
Product Name Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402
Resistance Range 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details