Vishay Precision Group RES 57.6K OHM 1/16W 1% 0402 SMD CRCW040257K6FKTD

Description
RES 57.6Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 57.6Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 57.6K OHM 1/16W 1% 0402 SMD - CRCW040257K6FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6K OHM 1/16W 1% 0402 SMD
CRCW040257K6FKTD
RES 57.6K OHM 1/16W 1% 0402 SMD CRCW040257K6FKTD
RES 57.6Kohm 1/16W 1% 0402 SMD

RES 57.6Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040257K6FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040257K6FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040257K6FKTDTR-ND
57.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040257K6FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040257K6FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040257K6FKTDDKR-ND
RES SMD 57.6K OHM 1% 1/16W 0402

RES SMD 57.6K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040257K6FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040257K6FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040257K6FKTDCT-ND
RES SMD 57.6K OHM 1% 1/16W 0402

RES SMD 57.6K OHM 1% 1/16W 0402

Buy Now Datasheet
Thick Film Chip Resistor; Resistance Vishay - 07J7859 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Resistance Vishay
07J7859
Thick Film Chip Resistor; Resistance Vishay 07J7859
Thick Film Chip Resistor; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Thick Film Chip Resistor; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Product Range:CRCW Series RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040257K6FKTD 541-CRCW040257K6FKTDTR-ND 07J7859
Product Name RES 57.6K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 57600 ohms 57600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details