Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040257K6FKED

Description
57.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
57.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-57.6KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KLDKR-ND
Chip Resistor - Surface Mount 541-57.6KLDKR-ND
57.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KLCT-ND
Chip Resistor - Surface Mount 541-57.6KLCT-ND
57.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-57.6KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-57.6KLTR-ND
Chip Resistor - Surface Mount 541-57.6KLTR-ND
57.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

57.6 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040257K6FKED - CRCW040257K6FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040257K6FKED
CRCW040257K6FKED
CRCW040257K6FKED CRCW040257K6FKED
CRCW040257K6FKED

CRCW040257K6FKED

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327327-CRCW040257K6FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327327-CRCW040257K6FKED
Resistors - Chip Resistor - Surface Mount 1327327-CRCW040257K6FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327327-CRCW040257K6 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 57.6 kOhms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: 541-57.6KLTR,541-57. 6KLCT,D10/CRCW0402 100 57K6 1% ET7 E3,541-57.6KLDKR Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327327-CRCW040257K6FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 57.6 kOhms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: 541-57.6KLTR,541-57.6KLCT,D10/CRCW0402 100 57K6 1% ET7 E3,541-57.6KLDKR
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW040257K6FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040257K6FKED
Automotive 50V 63mW Resistor 52-CRCW040257K6FKED
57.6kR 1% 50V 63mW 0402 Thick Film Chip Resistor, AEC-Q200 Product overview: CRCW040257K6FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040257K6FKED can be used for catalog matching and distributor lookup.

57.6kR 1% 50V 63mW 0402 Thick Film Chip Resistor, AEC-Q200 Product overview: CRCW040257K6FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040257K6FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040257K6FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040257K6FKED
Resistors - Chip Resistor - Surface Mount CRCW040257K6FKED
RES SMD 57.6K OHM 1% 1/16W 0402

RES SMD 57.6K OHM 1% 1/16W 0402

Supplier's Site
Thick Film Resistor, 57.6Kohm, 63Mw, 1%; Resistance Vishay - 52K7165 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 57.6Kohm, 63Mw, 1%; Resistance Vishay
52K7165
Thick Film Resistor, 57.6Kohm, 63Mw, 1%; Resistance Vishay 52K7165
THICK FILM RESISTOR, 57.6KOHM, 63mW, 1%; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 57.6KOHM, 63mW, 1%; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 57.6Kohm, 63Mw, 1%, Full Reel; Resistance Vishay - 52K7166 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 57.6Kohm, 63Mw, 1%, Full Reel; Resistance Vishay
52K7166
Thick Film Resistor, 57.6Kohm, 63Mw, 1%, Full Reel; Resistance Vishay 52K7166
THICK FILM RESISTOR, 57.6KOHM, 63mW, 1%, FULL REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 57.6KOHM, 63mW, 1%, FULL REEL; Resistance:57.6kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 57.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9162 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 57.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9162
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 57.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9162
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 57.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 57.6 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040257K6FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040257K6FKED
Chip Resistor - Surface Mount CRCW040257K6FKED
RES SMD 57.6K OHM 1% 1/16W 0402

RES SMD 57.6K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-57.6KLDKR-ND CRCW040257K6FKED 1327327-CRCW040257K6FKED 52-CRCW040257K6FKED CRCW040257K6FKED 52K7165 26W9162 CRCW040257K6FKED
Product Name Chip Resistor - Surface Mount CRCW040257K6FKED Resistors - Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 57.6Kohm, 63Mw, 1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 57.6 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Resistors - 2-2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details