Vishay Precision Group Resistors - Chip Resistor - Surface Mount CRCW0402576RFKTD

Description
Win Source Part Number: 1033593-CRCW0402576R FKTD Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 576 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-07576RL; RK73H1ETTP5760F; AC0402FR-07576RL; CRCW0402604RFKED; CRCW0402620RFKED; RC0402FR-07620RL; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW0402 100 576R 1% RT7,CRCW04025760FRT7 Base Product Number: CRCW0402 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1033593-CRCW0402576R FKTD Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 576 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-07576RL; RK73H1ETTP5760F; AC0402FR-07576RL; CRCW0402604RFKED; CRCW0402620RFKED; RC0402FR-07620RL; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW0402 100 576R 1% RT7,CRCW04025760FRT7 Base Product Number: CRCW0402 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1033593-CRCW0402576RFKTD
Resistors - Chip Resistor - Surface Mount 1033593-CRCW0402576RFKTD
Win Source Part Number: 1033593-CRCW0402576R FKTD Category: Resistors>Chip Resistor - Surface Mount Series: CRCW Features: Automotive AEC-Q200 Package: Tape & Reel (TR) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 576 Ohms Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Alternative Parts (Cross-Reference): RC0402FR-07576RL; RK73H1ETTP5760F; AC0402FR-07576RL; CRCW0402604RFKED; CRCW0402620RFKED; RC0402FR-07620RL; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Mfr: Vishay Dale Other Names: CRCW0402 100 576R 1% RT7,CRCW04025760FRT7 Base Product Number: CRCW0402 RoHS Status: RoHS non-compliant

Win Source Part Number: 1033593-CRCW0402576RFKTD
Category: Resistors>Chip Resistor - Surface Mount
Series: CRCW
Features: Automotive AEC-Q200
Package: Tape & Reel (TR)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 576 Ohms
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Alternative Parts (Cross-Reference): RC0402FR-07576RL; RK73H1ETTP5760F; AC0402FR-07576RL; CRCW0402604RFKED; CRCW0402620RFKED; RC0402FR-07620RL;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Mfr: Vishay Dale
Other Names: CRCW0402 100 576R 1% RT7,CRCW04025760FRT7
Base Product Number: CRCW0402
RoHS Status: RoHS non-compliant

Buy Now Datasheet
SMD 576 Ohm 16W Resistor - 52-CRCW0402576RFKTD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 576 Ohm 16W Resistor
52-CRCW0402576RFKTD
SMD 576 Ohm 16W Resistor 52-CRCW0402576RFKTD
576 Ohm 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402576RFKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 576 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402576RFKTD can be used for catalog matching and distributor lookup.

576 Ohm 1% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402576RFKTD from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 576 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 576 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402576RFKTD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402576RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402576RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402576RFKTDDKR-ND
RES SMD 576 OHM 1% 1/16W 0402

RES SMD 576 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402576RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402576RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402576RFKTDCT-ND
RES SMD 576 OHM 1% 1/16W 0402

RES SMD 576 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402576RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402576RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402576RFKTDTR-ND
576 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402576RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402576RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402576RFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Res, Thick Film, 576R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7857 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7857
Res, Thick Film, 576R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7857
RES, THICK FILM, 576R, 1%, 0.063W, 0402, REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 576R, 1%, 0.063W, 0402, REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 1033593-CRCW0402576RFKTD 52-CRCW0402576RFKTD 541-CRCW0402576RFKTDDKR-ND CRCW0402576RFKTD 07J7857
Product Name Resistors - Chip Resistor - Surface Mount SMD 576 Ohm 16W Resistor Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1%; Power Rating:... Res, Thick Film, 576R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 576 ohms 576 ohms 576 ohms 576 ohms 576 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details