Vishay Precision Group Chip Resistor - Surface Mount CRCW0402576RFKED

Description
576 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
576 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-576LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576LTR-ND
Chip Resistor - Surface Mount 541-576LTR-ND
576 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576LDKR-ND
Chip Resistor - Surface Mount 541-576LDKR-ND
576 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-576LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-576LCT-ND
Chip Resistor - Surface Mount 541-576LCT-ND
576 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

576 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... - CRCW0402576RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...
CRCW0402576RFKED
Thick Film ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... CRCW0402576RFKED
Thick Film ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Thick Film ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06...

Supplier's Site
Res, Thick Film, 576R, 1%, 0.063W, 0402; Resistance Vishay - 52K7171 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576R, 1%, 0.063W, 0402; Resistance Vishay
52K7171
Res, Thick Film, 576R, 1%, 0.063W, 0402; Resistance Vishay 52K7171
RES, THICK FILM, 576R, 1%, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 576R, 1%, 0.063W, 0402; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 576R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K7172 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K7172
Res, Thick Film, 576R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K7172
RES, THICK FILM, 576R, 1%, 0.063W, 0402, REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 576R, 1%, 0.063W, 0402, REEL; Resistance:576ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-576LTR-ND CRCW0402576RFKED 52K7171 52K7172
Product Name Chip Resistor - Surface Mount Thick Film ResistorSeries:CRCW; Resistance:576ohm; Resistance Tolerance:+/- 1 %; Power Rating:0.06... Res, Thick Film, 576R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 576R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 576 ohms 576 ohms 576 ohms 576 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers