Vishay Precision Group Chip Resistor - Surface Mount CRCW0402576KFKTD

Description
576 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
576 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402576KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402576KFKTD-ND
Chip Resistor - Surface Mount CRCW0402576KFKTD-ND
576 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

576 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 576K OHM 1/16W 1% 0402 SMD - CRCW0402576KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/16W 1% 0402 SMD
CRCW0402576KFKTD
RES 576K OHM 1/16W 1% 0402 SMD CRCW0402576KFKTD
RES 576Kohm 1/16W 1% 0402 SMD

RES 576Kohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 576K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7860 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7860
Res, Thick Film, 576K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7860
RES, THICK FILM, 576K, 1%, 0.063W, 0402, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 576K, 1%, 0.063W, 0402, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402576KFKTD-ND CRCW0402576KFKTD 07J7860
Product Name Chip Resistor - Surface Mount RES 576K OHM 1/16W 1% 0402 SMD Res, Thick Film, 576K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1202FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 2-2176074-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9760 ohms
View Details
4 suppliers