Vishay Intertechnology, Inc. RESISTOR: CHIP, 56.2 OHM, THICK FILM, 1/16W, 1%, EIA 0402 CRCW040256R2FRT7

Description
RESISTOR: CHIP, 56.2ohm, THICK FILM, 1/16W, 1%, EIA 0402
Request a Quote
Description
RESISTOR: CHIP, 56.2ohm, THICK FILM, 1/16W, 1%, EIA 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RESISTOR: CHIP, 56.2 OHM, THICK FILM, 1/16W, 1%, EIA 0402 - CRCW040256R2FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RESISTOR: CHIP, 56.2 OHM, THICK FILM, 1/16W, 1%, EIA 0402
CRCW040256R2FRT7
RESISTOR: CHIP, 56.2 OHM, THICK FILM, 1/16W, 1%, EIA 0402 CRCW040256R2FRT7
RESISTOR: CHIP, 56.2ohm, THICK FILM, 1/16W, 1%, EIA 0402

RESISTOR: CHIP, 56.2ohm, THICK FILM, 1/16W, 1%, EIA 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040256R2FRT7
Product Name RESISTOR: CHIP, 56.2 OHM, THICK FILM, 1/16W, 1%, EIA 0402
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Surface Mount Resistors - 1-1614886-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 41.2 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details