Vishay Precision Group Automotive 50V 0.063W Resistor CRCW040256R2FKED

Description
0402 Thick Film Resistor, 56.2R, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040256R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040256R2FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
0402 Thick Film Resistor, 56.2R, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040256R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040256R2FKED can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive 50V 0.063W Resistor - 52-CRCW040256R2FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 0.063W Resistor
52-CRCW040256R2FKED
Automotive 50V 0.063W Resistor 52-CRCW040256R2FKED
0402 Thick Film Resistor, 56.2R, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040256R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040256R2FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 56.2R, 1%, 50V, 0.063W, AEC-Q200 Product overview: CRCW040256R2FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 0.063W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 0.063W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040256R2FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6789465 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789465
Surface Mount Resistors 6789465
Vishay CRCW040256R2FKED

Vishay CRCW040256R2FKED

Supplier's Site
Surface Mount Resistors - 1688483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688483
Surface Mount Resistors 1688483
Vishay CRCW040256R2FKED

Vishay CRCW040256R2FKED

Supplier's Site
Surface Mount Resistors - 1823441 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823441
Surface Mount Resistors 1823441
Vishay CRCW040256R2FKED

Vishay CRCW040256R2FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-56.2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2LCT-ND
Chip Resistor - Surface Mount 541-56.2LCT-ND
56.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2LDKR-ND
Chip Resistor - Surface Mount 541-56.2LDKR-ND
56.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2LTR-ND
Chip Resistor - Surface Mount 541-56.2LTR-ND
56.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

56.2 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 56.2 OHM 1/16W 1% 0402 SMD - CRCW040256R2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/16W 1% 0402 SMD
CRCW040256R2FKED
RES 56.2 OHM 1/16W 1% 0402 SMD CRCW040256R2FKED
RES 56.2ohm 1/16W 1% 0402 SMD

RES 56.2ohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - 1327269-CRCW040256R2FKED - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1327269-CRCW040256R2FKED
Resistors - Chip Resistor - Surface Mount 1327269-CRCW040256R2FKED
Manufacturer: Vishay Dale Win Source Part Number: 1327269-CRCW040256R2 FKED Category: Resistors>Chip Resistor - Surface Mount Packaging: Reel - TR Features: Automotive AEC-Q200 Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm) Height - Seated (Max): 0.016" (0.40mm) Standard Package: 10,000 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Ratings: AEC-Q200 Power (Watts): 0.063W, 1/16W Composition: Thick Film Number of Terminations: 2 Resistance: 56.2 Ohms Supplier Device Package: 0402 Temperature Range - Operating: -55°C ~ 155°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) HTSUS: 8533.21.0030 Other Part Number: D10/CRCW0402 100 56R2 1% ET7 E3,541-56.2LTR,541-5 6.2LDKR,541-56.2LCT Base Product Number: CRCW0402 RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Dale
Win Source Part Number: 1327269-CRCW040256R2FKED
Category: Resistors>Chip Resistor - Surface Mount
Packaging: Reel - TR
Features: Automotive AEC-Q200
Size / Dimension: 0.039" L x 0.020" W (1.00mm x 0.50mm)
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 10,000
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Ratings: AEC-Q200
Power (Watts): 0.063W, 1/16W
Composition: Thick Film
Number of Terminations: 2
Resistance: 56.2 Ohms
Supplier Device Package: 0402
Temperature Range - Operating: -55°C ~ 155°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0030
Other Part Number: D10/CRCW0402 100 56R2 1% ET7 E3,541-56.2LTR,541-56.2LDKR,541-56.2LCT
Base Product Number: CRCW0402
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Res, Thick Film, 56R2, 1%, 0.063W, 0402; Resistance Vishay - 52K7161 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R2, 1%, 0.063W, 0402; Resistance Vishay
52K7161
Res, Thick Film, 56R2, 1%, 0.063W, 0402; Resistance Vishay 52K7161
RES, THICK FILM, 56R2, 1%, 0.063W, 0402; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56R2, 1%, 0.063W, 0402; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R2, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3513 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R2, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3513
Res, Thick Film, 56R2, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3513
RES, THICK FILM, 56R2, 1%, 0.063W, 0402, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56R2, 1%, 0.063W, 0402, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040256R2FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040256R2FKED
Resistors - Chip Resistor - Surface Mount CRCW040256R2FKED
RES SMD 56.2 OHM 1% 1/16W 0402

RES SMD 56.2 OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-CRCW040256R2FKED 6789465 1823441 541-56.2LCT-ND CRCW040256R2FKED 1327269-CRCW040256R2FKED 52K7161 CRCW040256R2FKED
Product Name Automotive 50V 0.063W Resistor Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 56.2 OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 56R2, 1%, 0.063W, 0402; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Technology / Construction THICK FILM Thick film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 50 volts
Operating AC Voltage 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567733 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details