Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Ohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay CRCW040256R0JNEDIF

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 ohm, 63 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 ohm, 63 mW, - 5%, 50 V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Ohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay - 41R4579 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Ohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay
41R4579
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Ohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay 41R4579
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 ohm, 63 mW, - 5%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 ohm, 63 mW, - 5%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41R4579
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Ohm, 63 Mw, 5%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R680JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details