Vishay Intertechnology, Inc. RES 56 OHM .125W 5% 0402 SMD CRCW040256R0JNEDHP

Description
RES 56ohm .125W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 56ohm .125W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM .125W 5% 0402 SMD - CRCW040256R0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM .125W 5% 0402 SMD
CRCW040256R0JNEDHP
RES 56 OHM .125W 5% 0402 SMD CRCW040256R0JNEDHP
RES 56ohm .125W 5% 0402 SMD

RES 56ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040256R0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040256R0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040256R0JNEDHP-ND
56 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040256R0JNEDHP CRCW040256R0JNEDHP-ND
Product Name RES 56 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVB-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1024FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details