Vishay Intertechnology, Inc. RES 56 OHM 1/16W 5% 0402 SMD CRCW040256R0JNED

Description
RES 56ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 56ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/16W 5% 0402 SMD - CRCW040256R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/16W 5% 0402 SMD
CRCW040256R0JNED
RES 56 OHM 1/16W 5% 0402 SMD CRCW040256R0JNED
RES 56ohm 1/16W 5% 0402 SMD

RES 56ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-56JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56JTR-ND
Chip Resistor - Surface Mount 541-56JTR-ND
56 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56JCT-ND
Chip Resistor - Surface Mount 541-56JCT-ND
56 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56JDKR-ND
Chip Resistor - Surface Mount 541-56JDKR-ND
56 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
SMD 56 Ohm 16W Resistor - 52-CRCW040256R0JNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 56 Ohm 16W Resistor
52-CRCW040256R0JNED
SMD 56 Ohm 16W Resistor 52-CRCW040256R0JNED
56 Ohm 5% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040256R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040256R0JNED can be used for catalog matching and distributor lookup.

56 Ohm 5% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW040256R0JNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 56 Ohm, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 56 Ohm, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040256R0JNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040256R0JNED
907352-CRCW040256R0JNED
Chip Resistor - Surface Mount - CRCW040256R0JNED 907352-CRCW040256R0JNED
Manufacturer: Vishay Win Source Part Number: 907352-CRCW040256R0J NED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 56 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-56JTR, 541-56JDKR, D10/CRCW0402 200 56R 5% ET7 E3, 541-56JCT

Manufacturer: Vishay
Win Source Part Number: 907352-CRCW040256R0JNED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 56 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-56JTR, 541-56JDKR, D10/CRCW0402 200 56R 5% ET7 E3, 541-56JCT

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040256R0JNED 541-56JTR-ND 52-CRCW040256R0JNED 907352-CRCW040256R0JNED
Product Name RES 56 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount SMD 56 Ohm 16W Resistor Chip Resistor - Surface Mount - CRCW040256R0JNED
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 56 ohms 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details