Vishay Precision Group Chip Resistor - Surface Mount CRCW040256R0FKEDHP

Description
56 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040256R0FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040256R0FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040256R0FKEDHPCT-ND
56 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040256R0FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040256R0FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040256R0FKEDHPTR-ND
56 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040256R0FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040256R0FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040256R0FKEDHPDKR-ND
56 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Automotive SMD 56 Ohm 200mW Resistor - 52-CRCW040256R0FKEDHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 56 Ohm 200mW Resistor
52-CRCW040256R0FKEDHP
Automotive SMD 56 Ohm 200mW Resistor 52-CRCW040256R0FKEDHP
56 Ohm 1% 0402 SMD Chip Resistor, 200mW, 50V, AEC-Q200 Product overview: CRCW040256R0FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 56 Ohm, 200mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 56 Ohm, 200mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040256R0FKEDH P can be used for catalog matching and distributor lookup.

56 Ohm 1% 0402 SMD Chip Resistor, 200mW, 50V, AEC-Q200 Product overview: CRCW040256R0FKEDHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 56 Ohm, 200mW, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 56 Ohm, 200mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040256R0FKEDHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 56.0 OHM .125W 1% 0402 SMD - CRCW040256R0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM .125W 1% 0402 SMD
CRCW040256R0FKEDHP
RES 56.0 OHM .125W 1% 0402 SMD CRCW040256R0FKEDHP
RES 56.0ohm .125W 1% 0402 SMD

RES 56.0ohm .125W 1% 0402 SMD

Supplier's Site
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW040256R0FKEDHP
915804-CRCW040256R0FKEDHP
Chip Resistor - Surface Mount - CRCW040256R0FKEDHP 915804-CRCW040256R0FKEDHP
Manufacturer: Vishay Win Source Part Number: 915804-CRCW040256R0F KEDHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 56 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 0402 (1005 Metric) Package: Reel - TR Family Name: CRCW0402 Categories: Resistors Case / Package: 0402 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-CRCW040256R0FKED HPDKR, CRCW040256R0FKEDHP-N D, 541-CRCW040256R0FKED HPCT, 541-CRCW040256R0FKED HPTR

Manufacturer: Vishay
Win Source Part Number: 915804-CRCW040256R0FKEDHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 56 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 0402 (1005 Metric)
Package: Reel - TR
Family Name: CRCW0402
Categories: Resistors
Case / Package: 0402
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-CRCW040256R0FKEDHPDKR, CRCW040256R0FKEDHP-ND, 541-CRCW040256R0FKEDHPCT, 541-CRCW040256R0FKEDHPTR

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4578 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4578
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4578
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 56 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 56 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 56R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0210 - Newark, An Avnet Company
Chicago, IL, United States
Res, 56R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0210
Res, 56R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0210
RES, 56R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

RES, 56R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:56ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± 1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW040256R0FKEDHPCT-ND 52-CRCW040256R0FKEDHP CRCW040256R0FKEDHP 915804-CRCW040256R0FKEDHP 41R4578 12AC0210
Product Name Chip Resistor - Surface Mount Automotive SMD 56 Ohm 200mW Resistor RES 56.0 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount - CRCW040256R0FKEDHP Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Res, 56R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) MetalFilm; Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details