Vishay Precision Group Chip Resistor - Surface Mount CRCW040256R0FKED

Description
56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-56.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0LTR-ND
Chip Resistor - Surface Mount 541-56.0LTR-ND
56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0LCT-ND
Chip Resistor - Surface Mount 541-56.0LCT-ND
56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.0LDKR-ND
Chip Resistor - Surface Mount 541-56.0LDKR-ND
56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

56 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789462 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789462
Surface Mount Resistors 6789462
Vishay CRCW040256R0FKED

Vishay CRCW040256R0FKED

Supplier's Site
Surface Mount Resistors - 6789462P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789462P
Surface Mount Resistors 6789462P
Vishay CRCW040256R0FKED

Vishay CRCW040256R0FKED

Supplier's Site
Surface Mount Resistors - 1823426 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823426
Surface Mount Resistors 1823426
Vishay CRCW040256R0FKED

Vishay CRCW040256R0FKED

Supplier's Site
Surface Mount Resistors - 1688482 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688482
Surface Mount Resistors 1688482
Vishay CRCW040256R0FKED

Vishay CRCW040256R0FKED

Supplier's Site
Thick Film Resistors - SMD 1/16watt 56ohms 1% - CRCW040256R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 56ohms 1%
CRCW040256R0FKED
Thick Film Resistors - SMD 1/16watt 56ohms 1% CRCW040256R0FKED
Thick Film Resistors - SMD 1/16watt 56ohms 1%

Thick Film Resistors - SMD 1/16watt 56ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW040256R0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040256R0FKED
Chip Resistor - Surface Mount CRCW040256R0FKED
RES SMD 56 OHM 1% 1/16W 0402

RES SMD 56 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 56R, 1%, 0.063W, 0402; Resistance Vishay - 72M6808 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.063W, 0402; Resistance Vishay
72M6808
Res, Thick Film, 56R, 1%, 0.063W, 0402; Resistance Vishay 72M6808
RES, THICK FILM, 56R, 1%, 0.063W, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.063W, 0402; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 38M8595 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R, 1%, 0.063W, 0402, Reel; Resistance Vishay
38M8595
Res, Thick Film, 56R, 1%, 0.063W, 0402, Reel; Resistance Vishay 38M8595
RES, THICK FILM, 56R, 1%, 0.063W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56R, 1%, 0.063W, 0402, REEL; Resistance:56ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W4000 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W4000
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W4000
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-56.0LTR-ND 6789462 6789462P 1823426 CRCW040256R0FKED CRCW040256R0FKED 72M6808 38M8595 27W4000
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/16watt 56ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 56R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 56R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2404FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 2176769-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers