56.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
56.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
56.2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 56.2kΩ 0402 Chip Resistor - Surface Mount ROHS
RES, THICK FILM, 56K2, 1%, 0.063W, 0402; Resistance:56.2kohm;
RES, THICK FILM, 56K2, 1%, 0.063W, 0402, REEL; Resistance:56.2kohm;
RES SMD 56.2K OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | RS Components, Ltd. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW040256K2FKED | 6789453 | 6789453P | 1823667 | 541-56.2KLCT-ND | 17930-CRCW040256K2FKED | 52K7159 | CRCW040256K2FKED |
| Product Name | CRCW040256K2FKED | Surface Mount Resistors | Surface Mount Resistors | Surface Mount Resistors | Chip Resistor - Surface Mount | 62.5mW Thick Film Resistors 50V ±1% ±100ppm/℃ -55℃~+155℃ 56.2kΩ 0402 Chip Resistor - Surface Mount ROHS | Res, Thick Film, 56K2, 1%, 0.063W, 0402; Resistance Vishay | Chip Resistor - Surface Mount |
| Mounting / Packaging | 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 | 0402; 0402 [1005 Metric] | ||
| Technology / Construction | Thick film | Thick Film (Chip); Thick Film | Thick film | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Standards and Certifications | RoHS | RoHS | RoHS; Aec-q200 | RoHS | ||||
| Resistance Range | 56200 ohms | 56200 ohms | 56200 ohms | |||||
| Power Rating | 0.0630 watts | 0.0630 watts | 0.0625 watts | 0.0630 to 0.0625 watts |