Vishay Precision Group RES 56.0K OHM .125W 1% 0402 SMD CRCW040256K0FKEDHP

Description
RES 56.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 56.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0K OHM .125W 1% 0402 SMD - CRCW040256K0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM .125W 1% 0402 SMD
CRCW040256K0FKEDHP
RES 56.0K OHM .125W 1% 0402 SMD CRCW040256K0FKEDHP
RES 56.0Kohm .125W 1% 0402 SMD

RES 56.0Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040256K0FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040256K0FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040256K0FKEDHPTR-ND
56 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040256K0FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040256K0FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040256K0FKEDHPDKR-ND
56 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040256K0FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040256K0FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040256K0FKEDHPCT-ND
56 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

56 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4576 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4576
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4576
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 56 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 56 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040256K0FKEDHP 541-CRCW040256K0FKEDHPTR-ND 41R4576
Product Name RES 56.0K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 56 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1825818 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers