Thick Film Resistors - SMD 1/16watt 56Kohms 1% 100ppm
56 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
56 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
56 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
0402 Thick Film Resistor, 56kR, 1%, 50V, 63mW, SMD Product overview: CRCW040256K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040256K0FKED can be used for catalog matching and distributor lookup.
RES, THICK FILM, 56K, 1%, 0.063W, 0402; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes
RES, THICK FILM, 56K, 1%, 0.063W, 0402, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 56 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
RES SMD 56K OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW040256K0FKED | 541-56.0KLCT-ND | 6789459 | 1823704 | 52-CRCW040256K0FKED | 72M6806 | 72M6807 | 26W9158 | CRCW040256K0FKED |
| Product Name | Thick Film Resistors - SMD 1/16watt 56Kohms 1% 100ppm | Chip Resistor - Surface Mount | Surface Mount Resistors | Surface Mount Resistors | SMD 50V 63mW Resistor | Res, Thick Film, 56K, 1%, 0.063W, 0402; Resistance Vishay | Res, Thick Film, 56K, 1%, 0.063W, 0402, Reel; Resistance Vishay | Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 56 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick film | Thick film | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) | 0402; 0402 [1005 Metric] | 0402; 0402 [1005 Metric] | Surface Mount Technology (SMT / SMD) | ||
| Resistance Range | 56000 ohms | 56000 ohms | 56000 ohms | 56000 ohms | 56000 ohms | ||||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |||
| Temperature Coefficient | 100 ±ppm/°C | 100 ±ppm/°C |