Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:562kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402562KFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:562kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:562kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:562kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0402562KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:562kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0402562KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:562kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402562KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:562kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:562kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402562KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402562KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402562KFKTDCT-ND
RES SMD 562K OHM 1% 1/16W 0402

RES SMD 562K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402562KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402562KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402562KFKTDTR-ND
562 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

562 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402562KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402562KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402562KFKTDDKR-ND
RES SMD 562K OHM 1% 1/16W 0402

RES SMD 562K OHM 1% 1/16W 0402

Buy Now Datasheet
Res, Thick Film, 562K, 1%, 0.063W, 0402; Resistance Vishay - 36C8989 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562K, 1%, 0.063W, 0402; Resistance Vishay
36C8989
Res, Thick Film, 562K, 1%, 0.063W, 0402; Resistance Vishay 36C8989
RES, THICK FILM, 562K, 1%, 0.063W, 0402; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 562K, 1%, 0.063W, 0402; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0402562KFKTD 541-CRCW0402562KFKTDCT-ND 36C8989
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:562kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 562K, 1%, 0.063W, 0402; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details