Vishay Precision Group Chip Resistor - Surface Mount CRCW0402562KFKED

Description
562 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
562 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-562KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562KLTR-ND
Chip Resistor - Surface Mount 541-562KLTR-ND
562 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

562 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562KLCT-ND
Chip Resistor - Surface Mount 541-562KLCT-ND
562 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

562 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-562KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-562KLDKR-ND
Chip Resistor - Surface Mount 541-562KLDKR-ND
562 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

562 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 562K OHM 1/16W 1% 0402 SMD - CRCW0402562KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/16W 1% 0402 SMD
CRCW0402562KFKED
RES 562K OHM 1/16W 1% 0402 SMD CRCW0402562KFKED
RES 562Kohm 1/16W 1% 0402 SMD

RES 562Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789447 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789447
Surface Mount Resistors 6789447
Vishay CRCW0402562KFKED

Vishay CRCW0402562KFKED

Supplier's Site
Surface Mount Resistors - 6789447P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789447P
Surface Mount Resistors 6789447P
Vishay CRCW0402562KFKED

Vishay CRCW0402562KFKED

Supplier's Site
Surface Mount Resistors - 1688479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688479
Surface Mount Resistors 1688479
Vishay CRCW0402562KFKED

Vishay CRCW0402562KFKED

Supplier's Site
Surface Mount Resistors - 1823629 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1823629
Surface Mount Resistors 1823629
Vishay CRCW0402562KFKED

Vishay CRCW0402562KFKED

Supplier's Site
Res, Thick Film, 562K, 1%, 0.063W, 0402; Resistance Vishay - 52K7162 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562K, 1%, 0.063W, 0402; Resistance Vishay
52K7162
Res, Thick Film, 562K, 1%, 0.063W, 0402; Resistance Vishay 52K7162
RES, THICK FILM, 562K, 1%, 0.063W, 0402; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

RES, THICK FILM, 562K, 1%, 0.063W, 0402; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 562K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3514 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3514
Res, Thick Film, 562K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3514
RES, THICK FILM, 562K, 1%, 0.063W, 0402, REEL; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 562K, 1%, 0.063W, 0402, REEL; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case Style:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402562KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402562KFKED
Chip Resistor - Surface Mount CRCW0402562KFKED
RES SMD 562K OHM 1% 1/16W 0402

RES SMD 562K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-562KLTR-ND CRCW0402562KFKED 6789447 6789447P 1823629 52K7162 42K3514 CRCW0402562KFKED
Product Name Chip Resistor - Surface Mount RES 562K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 562K, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 562K, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistors - Chip Resistor - Surface Mount - 1375374-BVN-Z-R0005-1.0 - Win Source Electronics
Specs
Resistance Range 5.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details