Vishay Intertechnology, Inc. RES 0402, 5.62K OHMS 1% 1/16W 50V CRCW04025621F

Description
RES 0402, 5.62KohmS 1% 1/16W 50V
Request a Quote
Description
RES 0402, 5.62KohmS 1% 1/16W 50V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 0402, 5.62K OHMS 1% 1/16W 50V - CRCW04025621F - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0402, 5.62K OHMS 1% 1/16W 50V
CRCW04025621F
RES 0402, 5.62K OHMS 1% 1/16W 50V CRCW04025621F
RES 0402, 5.62KohmS 1% 1/16W 50V

RES 0402, 5.62KohmS 1% 1/16W 50V

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW04025621F
Product Name RES 0402, 5.62K OHMS 1% 1/16W 50V
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details