Vishay Precision Group Chip Resistor - Surface Mount CRCW0402560RJNED

Description
560 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
560 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-560JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560JCT-ND
Chip Resistor - Surface Mount 541-560JCT-ND
560 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560JTR-ND
Chip Resistor - Surface Mount 541-560JTR-ND
560 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560JDKR-ND
Chip Resistor - Surface Mount 541-560JDKR-ND
560 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

560 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:63m... - CRCW0402560RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:63m...
CRCW0402560RJNED
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:63m... CRCW0402560RJNED
Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:63m...

Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:63m...

Supplier's Site
SMD 16W Resistor - 52-CRCW0402560RJNED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 16W Resistor
52-CRCW0402560RJNED
SMD 16W Resistor 52-CRCW0402560RJNED
560R 5% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402560RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402560RJNED can be used for catalog matching and distributor lookup.

560R 5% 1/16W 0402 SMD Thick Film Resistor Product overview: CRCW0402560RJNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 16W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402560RJNED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thick Film, 560R, 5%, 0.063W, 0402; Resistance Vishay - 59M6740 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560R, 5%, 0.063W, 0402; Resistance Vishay
59M6740
Res, Thick Film, 560R, 5%, 0.063W, 0402; Resistance Vishay 59M6740
RES, THICK FILM, 560R, 5%, 0.063W, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 560R, 5%, 0.063W, 0402; Resistance:560ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-560JCT-ND CRCW0402560RJNED 52-CRCW0402560RJNED 59M6740
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:560ohm; Resistance Tolerance: 5%; Power Rating:63m... SMD 16W Resistor Res, Thick Film, 560R, 5%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622297-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 107000 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chassis Mount Resistors - 1311253 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD9094FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details