Vishay Precision Group RES 560 OHM .125W 1% 0402 SMD CRCW0402560RFKEDHP

Description
RES 560ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 560ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM .125W 1% 0402 SMD - CRCW0402560RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM .125W 1% 0402 SMD
CRCW0402560RFKEDHP
RES 560 OHM .125W 1% 0402 SMD CRCW0402560RFKEDHP
RES 560ohm .125W 1% 0402 SMD

RES 560ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402560RFKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402560RFKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0402560RFKEDHPCT-ND
560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402560RFKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402560RFKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402560RFKEDHPDKR-ND
560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402560RFKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402560RFKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0402560RFKEDHPTR-ND
560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

560 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402560RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402560RFKEDHP
Chip Resistor - Surface Mount CRCW0402560RFKEDHP
RES SMD 560 OHM 1% 1/5W 0402

RES SMD 560 OHM 1% 1/5W 0402

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4580 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4580
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4580
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 560 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 560 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 560R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay - 12AC0211 - Newark, An Avnet Company
Chicago, IL, United States
Res, 560R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
12AC0211
Res, 560R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay 12AC0211
RES, 560R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:560ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

RES, 560R, 1%, 0.2W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:560ohm; Product Range:CRCW-HP e3 Series; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:200mW; Resistance Tolerance:± RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0402560RFKEDHP 541-CRCW0402560RFKEDHPCT-ND CRCW0402560RFKEDHP 41R4580 12AC0211
Product Name RES 560 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 560 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Res, 560R, 1%, 0.2W, 0402, Thick Film; Resistor Case Style Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 560 ohms 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Surface Mount Resistors - 1260365 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details