Vishay Precision Group Chip Resistor - Surface Mount CRCW0402560RFKEDC

Description
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet
Description
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-5014-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5014-2-ND
Chip Resistor - Surface Mount 541-5014-2-ND
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5014-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5014-6-ND
Chip Resistor - Surface Mount 541-5014-6-ND
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-5014-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-5014-1-ND
Chip Resistor - Surface Mount 541-5014-1-ND
560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

560 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Thick Film

Buy Now Datasheet
D10/crcw0402-C 100 560R 1% Et7 E3 Rohs Compliant Vishay - 59AC1307 - Newark, An Avnet Company
Chicago, IL, United States
D10/crcw0402-C 100 560R 1% Et7 E3 Rohs Compliant Vishay
59AC1307
D10/crcw0402-C 100 560R 1% Et7 E3 Rohs Compliant Vishay 59AC1307
D10/CRCW0402-C 100 560R 1% ET7 E3 ROHS COMPLIANT: YES

D10/CRCW0402-C 100 560R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-5014-2-ND 59AC1307
Product Name Chip Resistor - Surface Mount D10/crcw0402-C 100 560R 1% Et7 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402
Resistance Range 560 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R684JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details